Joymax Electronics Co., Ltd. RF Antennas VAF-603XSA1B-P200

Description
169MHZ ADHESIVE BLADE 2M RG174
Request a Quote Datasheet
Description
169MHZ ADHESIVE BLADE 2M RG174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-VAF-603XSA1B-P200-ND - DigiKey
Thief River Falls, MN, United States
169MHZ ADHESIVE BLADE 2M RG174

169MHZ ADHESIVE BLADE 2M RG174

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-VAF-603XSA1B-P200-ND
Product Name RF Antennas
Applications ISM, LPWAN, LoRA, IoT, M2M
Primary Frequency Range 169.0 MHz
Gain -0.2000 dB
VSWR 3.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers