Joymax Electronics Co., Ltd. RF Antennas URF-V091MPXB-W012

Description
ANT 433&450 ADHESIVE RIGID PCB
Request a Quote Datasheet
Description
ANT 433&450 ADHESIVE RIGID PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-URF-V091MPXB-W012-ND - DigiKey
Thief River Falls, MN, United States
ANT 433&450 ADHESIVE RIGID PCB

ANT 433&450 ADHESIVE RIGID PCB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-URF-V091MPXB-W012-ND
Product Name RF Antennas
Applications ISM, LPWAN, LoRA, IoT, M2M
Primary Frequency Range 434.0 MHz
Gain -2.8 to 1.4 dB
VSWR 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers