Joymax Electronics Co., Ltd. RF Antennas UHX-325ASAXB

Description
ANT 410/433 STR WHIP SMA PLUG
Request a Quote Datasheet
Description
ANT 410/433 STR WHIP SMA PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-UHX-325ASAXB-ND - DigiKey
Thief River Falls, MN, United States
ANT 410/433 STR WHIP SMA PLUG

ANT 410/433 STR WHIP SMA PLUG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-UHX-325ASAXB-ND
Product Name RF Antennas
Applications ISM, LPWAN, LoRA, IoT, M2M
Primary Frequency Range 418.5 to 434.0 MHz
Gain -1 to -0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers