Joymax Electronics Co., Ltd. RF Antennas THX-095ANF3B

Description
ANT WIFI 7/6E DOME N JACK
Request a Quote Datasheet
Description
ANT WIFI 7/6E DOME N JACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-THX-095ANF3B-ND - DigiKey
Thief River Falls, MN, United States
ANT WIFI 7/6E DOME N JACK

ANT WIFI 7/6E DOME N JACK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-THX-095ANF3B-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ax, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 5.6 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers