Joymax Electronics Co., Ltd. RF Antennas TFD-S016SMDN

Description
ANT WIFI 7/6E STAMPED METAL SMD
Request a Quote Datasheet
Description
ANT WIFI 7/6E STAMPED METAL SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-TFD-S016SMDNDKR-ND - DigiKey
Thief River Falls, MN, United States
ANT WIFI 7/6E STAMPED METAL SMD

ANT WIFI 7/6E STAMPED METAL SMD

Buy Now Datasheet
RF Antennas - 5448-TFD-S016SMDNCT-ND - DigiKey
Thief River Falls, MN, United States
ANT WIFI 7/6E STAMPED METAL SMD

ANT WIFI 7/6E STAMPED METAL SMD

Buy Now Datasheet
RF Antennas - 5448-TFD-S016SMDNTR-ND - DigiKey
Thief River Falls, MN, United States
ANT WIFI 7/6E STAMPED METAL SMD

ANT WIFI 7/6E STAMPED METAL SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-TFD-S016SMDNDKR-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ax, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 2.7 to 5.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers