Joymax Electronics Co., Ltd. RF Antennas TBF-H035MP3B-W012

Description
ANT WIFI 7 FPC 120MM CABLE MHF1
Request a Quote Datasheet
Description
ANT WIFI 7 FPC 120MM CABLE MHF1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-TBF-H035MP3B-W012-ND - DigiKey
Thief River Falls, MN, United States
ANT WIFI 7 FPC 120MM CABLE MHF1

ANT WIFI 7 FPC 120MM CABLE MHF1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-TBF-H035MP3B-W012-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ax, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 2.4 to 7.1 dB
VSWR 2.1 to 2.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details