Joymax Electronics Co., Ltd. RF Antennas PRF-H040MP4B-W012

Description
ANT GNSS L1 L2 L5 ADHESIVE PCB
Request a Quote Datasheet
Description
ANT GNSS L1 L2 L5 ADHESIVE PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-PRF-H040MP4B-W012-ND - DigiKey
Thief River Falls, MN, United States
ANT GNSS L1 L2 L5 ADHESIVE PCB

ANT GNSS L1 L2 L5 ADHESIVE PCB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-PRF-H040MP4B-W012-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, QZSS
Primary Frequency Range 1176.0 to 1602.0 MHz
Gain 0.6000 to 1.3 dB
VSWR 1.4 to 2.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers