Joymax Electronics Co., Ltd. RF Antennas PHF-165A5SQB-Q200

Description
ANT 5X5 MIMO LTE WIFI L1 L2 L5
Request a Quote Datasheet
Description
ANT 5X5 MIMO LTE WIFI L1 L2 L5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-PHF-165A5SQB-Q200-ND - DigiKey
Thief River Falls, MN, United States
ANT 5X5 MIMO LTE WIFI L1 L2 L5

ANT 5X5 MIMO LTE WIFI L1 L2 L5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-PHF-165A5SQB-Q200-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, C-Band, CBRS, GNSS, LTE, LTE-M, NB-IoT, Wi-Fi, WLAN
Primary Frequency Range 657.5 to 6525.0 MHz
Gain 0.2000 to 31 dB
VSWR 1.5 to 4.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

GSM 12dBi Fiberglass Antenna With N Male St. Connector - ET-GS12FG1-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 12 dB
View Details
RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers