Joymax Electronics Co., Ltd. RF Antennas GMX-221ASA3B

Description
ANT LPWA WHIP RA SMA MALE
Request a Quote Datasheet
Description
ANT LPWA WHIP RA SMA MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-GMX-221ASA3B-ND - DigiKey
Thief River Falls, MN, United States
ANT LPWA WHIP RA SMA MALE

ANT LPWA WHIP RA SMA MALE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-GMX-221ASA3B-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ah, IoT, ISM, LoRaWAN, LPWA, Sigfox, Weightless-P™, Wi-Fi HaLow™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.1 to 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-512-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details