ANT 915 R/A WHIP SMA PLUG
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5448-GMX-2120SA2B-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11ah, IoT, ISM, LoRaWAN, LPWA, Sigfox, Weightless-P™, Wi-Fi HaLow™ |
| Primary Frequency Range | 915.0 MHz |
| Gain | 3 dB |
Vertical & 2 x Dual Slant ±45°