Joymax Electronics Co., Ltd. RF Antennas GBF-H060MP3B-W012

Description
ANT 868 915 FPC W. CABLE & MHF1
Request a Quote Datasheet
Description
ANT 868 915 FPC W. CABLE & MHF1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-GBF-H060MP3B-W012-ND - DigiKey
Thief River Falls, MN, United States
ANT 868 915 FPC W. CABLE & MHF1

ANT 868 915 FPC W. CABLE & MHF1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-GBF-H060MP3B-W012-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ah, IoT, ISM, LoRaWAN, LPWA, Sigfox, Weightless-P™, Wi-Fi HaLow™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.6 to 2 dB
VSWR 1.6 to 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details