Joymax Electronics Co., Ltd. RF Antennas GAF-601XSA3B-P200

Description
ANT 868/915 ADHESIVE BLADE SMA
Request a Quote Datasheet
Description
ANT 868/915 ADHESIVE BLADE SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-GAF-601XSA3B-P200-ND - DigiKey
Thief River Falls, MN, United States
ANT 868/915 ADHESIVE BLADE SMA

ANT 868/915 ADHESIVE BLADE SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-GAF-601XSA3B-P200-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ah, IoT, ISM, LoRaWAN, LPWA, Sigfox, Weightless-P™, Wi-Fi HaLow™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 3.2 to 3.6 dB
VSWR 1.2 to 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2316881-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, WiMAX, Cellular, GSM, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
3 suppliers
RF Antennas - 3619-AS-ANT3B-BUDSUR-L1L2L5-25SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers