Joymax Electronics Co., Ltd. RF Antennas CHF-095A3SQB-B200

Description
ANT 3IN1 LTE+WIFI+L1 L2 L5 DOME
Request a Quote Datasheet
Description
ANT 3IN1 LTE+WIFI+L1 L2 L5 DOME
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-CHF-095A3SQB-B200-ND - DigiKey
Thief River Falls, MN, United States
ANT 3IN1 LTE+WIFI+L1 L2 L5 DOME

ANT 3IN1 LTE+WIFI+L1 L2 L5 DOME

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-CHF-095A3SQB-B200-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, C-Band, CBRS, GNSS, LTE, LTE-M, NB-IoT, Wi-Fi, WLAN
Primary Frequency Range 657.5 to 6525.0 MHz
Gain 2 to 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details