Joymax Electronics Co., Ltd. RF Antennas CAF-350XSA1B-P200

Description
ANT LTE-M PUCK SMA PLUG 2M CABLE
Request a Quote Datasheet
Description
ANT LTE-M PUCK SMA PLUG 2M CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-CAF-350XSA1B-P200-ND - DigiKey
Thief River Falls, MN, United States
ANT LTE-M PUCK SMA PLUG 2M CABLE

ANT LTE-M PUCK SMA PLUG 2M CABLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-CAF-350XSA1B-P200-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; Cellular, GSM, LTE, NB-IoT, UMTS
Primary Frequency Range 900.0 to 1800.0 MHz
Gain 1 to 1.6 dB
VSWR 2.6 to 2.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers