Joyce/Dayton Corp. Machine Nut SN150L038B

Description
Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. Custom end machining is available. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements. Standard Acme 2C or Stub Acme threads from 1/2 inch to 6 inch diameter. Standard leads ranging from 0.1 inch to 1.0 inch. Right-hand threads standard – left-hand threads available on most screws. Alloy and stainless steel screws available in many diameters. Screws machined to customer specifications. Bearing blocks available for many screw sizes.*
Datasheet
Description
Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. Custom end machining is available. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements. Standard Acme 2C or Stub Acme threads from 1/2 inch to 6 inch diameter. Standard leads ranging from 0.1 inch to 1.0 inch. Right-hand threads standard – left-hand threads available on most screws. Alloy and stainless steel screws available in many diameters. Screws machined to customer specifications. Bearing blocks available for many screw sizes.*
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Nut - SN150L038B - Joyce/Dayton Corp.
Dayton, OH, United States
Machine Nut
SN150L038B
Machine Nut SN150L038B
Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. Custom end machining is available. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements. Standard Acme 2C or Stub Acme threads from 1/2 inch to 6 inch diameter. Standard leads ranging from 0.1 inch to 1.0 inch. Right-hand threads standard – left-hand threads available on most screws. Alloy and stainless steel screws available in many diameters. Screws machined to customer specifications. Bearing blocks available for many screw sizes.*

Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. Custom end machining is available. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements.

  • Standard Acme 2C or Stub Acme threads from 1/2 inch to 6 inch diameter.
  • Standard leads ranging from 0.1 inch to 1.0 inch.
  • Right-hand threads standard – left-hand threads available on most screws.
  • Alloy and stainless steel screws available in many diameters.
  • Screws machined to customer specifications.
  • Bearing blocks available for many screw sizes.*
Supplier's Site Datasheet
Machine Nut - SN150L038B - Joyce/Dayton Corp.
Dayton, OH, United States
Machine Nut
SN150L038B
Machine Nut SN150L038B
Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. Custom end machining is available. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements. Standard Acme 2C or Stub Acme threads from 1/2 inch to 6 inch diameter. Standard leads ranging from 0.1 inch to 1.0 inch. Right-hand threads standard – left-hand threads available on most screws. Alloy and stainless steel screws available in many diameters. Screws machined to customer specifications. Bearing blocks available for many screw sizes.*

Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. Custom end machining is available. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements.

  • Standard Acme 2C or Stub Acme threads from 1/2 inch to 6 inch diameter.
  • Standard leads ranging from 0.1 inch to 1.0 inch.
  • Right-hand threads standard – left-hand threads available on most screws.
  • Alloy and stainless steel screws available in many diameters.
  • Screws machined to customer specifications.
  • Bearing blocks available for many screw sizes.*
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Lead Screws and ACME Screws
Product Number SN150L038B
Product Name Machine Nut
Screw Type Acme Screw
Unlock Full Specs
to access all available technical data

Similar Products

Acme screw, 3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Acme Screw; Lead Screw
Component Type Screw Only
Length 12 inch (305 mm)
View Details
Feed Screw - Lead Screw - CS22T+2000L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1969 inch (5 mm)
View Details
Lead Screws - 8625288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
ACME Flanges - A220004-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 2 inch (50.8 mm)
Screw Lead 0.5000 inches per turn (0.7874 turns per cm)
View Details