The AB27FT-37121AB is a flanged advanced anti-backlash Supernut made of acetal with PTFE, designed for use with 3/8-12 ACME lead screws. It has a lead of 0.083 inches and one start, with a lead efficiency of 44%. The nut operates within a temperature range of 32°F to 180°F and features reduced drag. It has an outer diameter of 1.19 inches, a flange diameter of 1.875 inches, and weighs 0.200 pounds. The design drag load rating is 100 lbf with less than 1 oz. in. of torque. The part is compatible with a 1/4 inch screw mounting.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB27FT-37121AB |
| Product Name | Flaned Advanced Anti-Backlash Supernut with 0.083" lead,1 Start ACME Lead Screw nut. |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Design Features | Zero-Backlash Design |