Joyce/Dayton Corp. Miter Gear Boxes RC-12

Description
Joyce RC-6, RC-9 and RC-12 miter gear boxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These smaller miter gear boxes are lubricated for life and feature aluminum housings, stainless steel shafts, and a nickel-plated pinion shaft. Standard miter boxes are 1:1 ratio, but other ratios are available.
Datasheet
Description
Joyce RC-6, RC-9 and RC-12 miter gear boxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These smaller miter gear boxes are lubricated for life and feature aluminum housings, stainless steel shafts, and a nickel-plated pinion shaft. Standard miter boxes are 1:1 ratio, but other ratios are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miter Gear Boxes - RC-12 - Joyce/Dayton Corp.
Dayton, OH, United States
Miter Gear Boxes
RC-12
Miter Gear Boxes RC-12
Joyce RC-6, RC-9 and RC-12 miter gear boxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These smaller miter gear boxes are lubricated for life and feature aluminum housings, stainless steel shafts, and a nickel-plated pinion shaft. Standard miter boxes are 1:1 ratio, but other ratios are available.

Joyce RC-6, RC-9 and RC-12 miter gear boxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These smaller miter gear boxes are lubricated for life and feature aluminum housings, stainless steel shafts, and a nickel-plated pinion shaft. Standard miter boxes are 1:1 ratio, but other ratios are available.

Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Gearboxes and Gearheads
Product Number RC-12
Product Name Miter Gear Boxes
Gearing Bevel / Miter
Gear Ratio 1 (X : 1)
Rated Output Torque 382 In-lbs (440 kg-cm)
Maximum Input Power 2.17 HP
Maximum Input Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 650 (X : 1)
View Details
Gearheads - P12 spur 1/75 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 75 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSH-PH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KGV® Integrated Motion Solutions for AGV/AMR - KGV premium solution - KOFON Motion Group
Specs
Maximum Input Speed 3000 rpm
Mounting Style Flange(s) (optional feature)
View Details