Joyce/Dayton Corp. Flexible Couplings Flange Type

Description
Model F Coupling Joyce Model F geared couplings offer greater torque capacity than jaw couplings. More gear teeth around the inner circumference, plus high tensional, radial and angular stiffness mean that you get a more durable coupling. These offer superior radial-misalignment capability and radial flexibility.
Datasheet
Description
Model F Coupling Joyce Model F geared couplings offer greater torque capacity than jaw couplings. More gear teeth around the inner circumference, plus high tensional, radial and angular stiffness mean that you get a more durable coupling. These offer superior radial-misalignment capability and radial flexibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Flange Type - Joyce/Dayton Corp.
Dayton, OH, United States
Flexible Couplings
Flange Type
Flexible Couplings Flange Type
Model F Coupling Joyce Model F geared couplings offer greater torque capacity than jaw couplings. More gear teeth around the inner circumference, plus high tensional, radial and angular stiffness mean that you get a more durable coupling. These offer superior radial-misalignment capability and radial flexibility.

Model F Coupling
Joyce Model F geared couplings offer greater torque capacity than jaw couplings. More gear teeth around the inner circumference, plus high tensional, radial and angular stiffness mean that you get a more durable coupling. These offer superior radial-misalignment capability and radial flexibility.

Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Flexible Couplings
Product Number Flange Type
Product Name Flexible Couplings
Coupling Type Gear / Multi-Jaw
Rated Torque 97700 to 321000 In-lbs (112654 to 370133 kg-cm)
Rated Speed 50000 to 65000 rpm
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 606045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details
KHK GC2-20SJ40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 150 N·m [Ø26/Ø26 mm] - 1-4413.0031 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1327 In-lbs (1531 kg-cm)
Rated Speed 20000 rpm
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.2756 to 2.95 inch (7 to 75 mm)
Coupling Diameter 1.97 to 8.58 inch (50 to 218 mm)
View Details