JORC Industrial LLC D-Lux Electronic Timer 8501

Description
The D-LUX is our digital timer and offers superior programming features ranging from 0.1 second to 99 hours in four different time cycle options. The time cycle indication demonstrates the time in a count down mode and a illuminated LED display window.The D-LUX is our digital timer and offers superior programming features ranging from 0.1 second to 99 hours in four different time cycle options. The time cycle indication demonstrates the time in a count down mode and a illuminated LED display window.
Description
The D-LUX is our digital timer and offers superior programming features ranging from 0.1 second to 99 hours in four different time cycle options. The time cycle indication demonstrates the time in a count down mode and a illuminated LED display window.The D-LUX is our digital timer and offers superior programming features ranging from 0.1 second to 99 hours in four different time cycle options. The time cycle indication demonstrates the time in a count down mode and a illuminated LED display window.

Suppliers

Company
Product
Description
Supplier Links
D-Lux Electronic Timer - 8501 - JORC Industrial LLC
New Castle, DE, USA
D-Lux Electronic Timer
8501
D-Lux Electronic Timer 8501
The D-LUX is our digital timer and offers superior programming features ranging from 0.1 second to 99 hours in four different time cycle options. The time cycle indication demonstrates the time in a count down mode and a illuminated LED display window.The D-LUX is our digital timer and offers superior programming features ranging from 0.1 second to 99 hours in four different time cycle options. The time cycle indication demonstrates the time in a count down mode and a illuminated LED display window.

The D-LUX is our digital timer and offers superior programming features ranging from 0.1 second to 99 hours in four different time cycle options. The time cycle indication demonstrates the time in a count down mode and a illuminated LED display window.The D-LUX is our digital timer and offers superior programming features ranging from 0.1 second to 99 hours in four different time cycle options. The time cycle indication demonstrates the time in a count down mode and a illuminated LED display window.

Supplier's Site

Technical Specifications

  JORC Industrial LLC
Product Category Digital Timers
Product Number 8501
Product Name D-Lux Electronic Timer
Operating Temperature -40 to 140 F (-40 to 60 C)
Instrument Type Timer
Technology Electronic
Number of Functions Single
Time Range Multi
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.81 - Electronic staircase timer 16A - 148181200000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 2017948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details