The TEC-11 unit consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is designed exclusively for ALL compressed air filters, regardless of their capacity or size. Timer is produced using SMT (Surface Mounting Technology) ensuring improved performance and consistency in manufacturing process.
| JORC Industrial LLC | |
|---|---|
| Product Category | Digital Timers |
| Product Number | 8007 |
| Product Name | TEC 11NA-07 Electronic Timer |
| Operating Temperature | -40 to 284 F (-40 to 140 C) |
| Instrument Type | Timer |
| Technology | Electronic |
| Number of Functions | Single |
| Functions | Delay Cycle Timer |