Jonard Industries Corp. Fume Extractor; Air Volume Jonard Tools SA9-E-115

Description
FUME EXTRACTOR; Air Volume:-; Supply Voltage VAC:-; Power Rating:-; Plug Type:-; Product Range:-; Features:Anti-Static ; Benchtop Mounting; Supply Voltage:115VAC RoHS Compliant: Yes
Datasheet
Description
FUME EXTRACTOR; Air Volume:-; Supply Voltage VAC:-; Power Rating:-; Plug Type:-; Product Range:-; Features:Anti-Static ; Benchtop Mounting; Supply Voltage:115VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fume Extractor; Air Volume Jonard Tools - 50F5446 - Newark, An Avnet Company
Chicago, IL, United States
Fume Extractor; Air Volume Jonard Tools
50F5446
Fume Extractor; Air Volume Jonard Tools 50F5446
FUME EXTRACTOR; Air Volume:-; Supply Voltage VAC:-; Power Rating:-; Plug Type:-; Product Range:-; Features:Anti-Static ; Benchtop Mounting; Supply Voltage:115VAC RoHS Compliant: Yes

FUME EXTRACTOR; Air Volume:-; Supply Voltage VAC:-; Power Rating:-; Plug Type:-; Product Range:-; Features:Anti-Static; Benchtop Mounting; Supply Voltage:115VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 50F5446
Product Name Fume Extractor; Air Volume Jonard Tools
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024557 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details