Jonard Industries Corp. Wire Wrapping Wire 100Ft 30Awg Copper Yellow; Jacket Material Jonard Tools R30Y-0100

Description
WIRE WRAPPING WIRE 100FT 30AWG COPPER YELLOW; Jacket Material:PVDF; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
WIRE WRAPPING WIRE 100FT 30AWG COPPER YELLOW; Jacket Material:PVDF; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wrapping Wire 100Ft 30Awg Copper Yellow; Jacket Material Jonard Tools - 10F7601 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrapping Wire 100Ft 30Awg Copper Yellow; Jacket Material Jonard Tools
10F7601
Wire Wrapping Wire 100Ft 30Awg Copper Yellow; Jacket Material Jonard Tools 10F7601
WIRE WRAPPING WIRE 100FT 30AWG COPPER YELLOW; Jacket Material:PVDF; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

WIRE WRAPPING WIRE 100FT 30AWG COPPER YELLOW; Jacket Material:PVDF; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10F7601
Product Name Wire Wrapping Wire 100Ft 30Awg Copper Yellow; Jacket Material Jonard Tools
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Multicore Cable - 096281-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Silver-Coated Copper
View Details
2 suppliers