Jonard Industries Corp. Wire Wrapping Wire, 100Ft, 28Awg Copper, Red; Jacket Material Jonard Tools R28R0100

Description
WIRE WRAPPING WIRE, 100FT, 28AWG COPPER, RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
WIRE WRAPPING WIRE, 100FT, 28AWG COPPER, RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wrapping Wire, 100Ft, 28Awg Copper, Red; Jacket Material Jonard Tools - 52F1332 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrapping Wire, 100Ft, 28Awg Copper, Red; Jacket Material Jonard Tools
52F1332
Wire Wrapping Wire, 100Ft, 28Awg Copper, Red; Jacket Material Jonard Tools 52F1332
WIRE WRAPPING WIRE, 100FT, 28AWG COPPER, RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

WIRE WRAPPING WIRE, 100FT, 28AWG COPPER, RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52F1332
Product Name Wire Wrapping Wire, 100Ft, 28Awg Copper, Red; Jacket Material Jonard Tools
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W01-23-507 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details