WIRE WRAPPING WIRE, 50FT, 30AWG, COPPER, RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 10F7545 |
| Product Name | Wire Wrapping Wire, 50Ft, 30Awg, Copper, Red; Jacket Material Jonard Tools |
| Standards / Certifications | RoHS |