WIRE WRAPPING WIRE, 100FT, 26AWG COPPER BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87F6004 |
| Product Name | Wire Wrapping Wire, 100Ft, 26Awg Copper Blue; Jacket Material Jonard Tools |
| Standards / Certifications | RoHS |