Jonard Industries Corp. Pliers JIC-5026

Description
"Adjustable (Water Pump) Pliers Serrated 6.00"" (152.4mm)"
Request a Quote Datasheet
Description
"Adjustable (Water Pump) Pliers Serrated 6.00"" (152.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - JIC-5026-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable (Water Pump) Pliers Serrated 6.00"" (152.4mm)"

"Adjustable (Water Pump) Pliers Serrated 6.00"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number JIC-5026-ND
Product Name Pliers
Weight 8.16 oz (2.27 N)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1906729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 0.1969 to 1.22 inch (5 to 31 mm)
View Details
Adjustable Joint - Vinyl Grips - B45-16A - Gray Tools Canada Inc.
Specs
Type Tongue and Groove
Jaw Capacity 4.25 inch (108 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details