Jonard Industries Corp. Pliers JIC-3026

Description
"Standard Pliers Long Nose Partially Serrated 6.88"" (174.8mm)"
Request a Quote Datasheet
Description
"Standard Pliers Long Nose Partially Serrated 6.88"" (174.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - JIC-3026-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Partially Serrated 6.88"" (174.8mm)"

"Standard Pliers Long Nose Partially Serrated 6.88"" (174.8mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number JIC-3026-ND
Product Name Pliers
Type Specialty / Other; Long Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 161243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.09 inch (180 mm)
Jaw Capacity 0.0984 inch (2.5 mm)
View Details
Plier - J197 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; STRAIGHT
Length 11 inch (279 mm)
Jaw Capacity 0.0600 inch (1.52 mm)
View Details
12" Pushlock Pliers - DWHT70271 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
Jaw Length 1.5 inch (38.1 mm)
View Details