Snap-on Industrial Brands Plier PL-204C

Description
7 INCH OVERALL LENGTH 7 OVERALL LENGTH - FRACTIONAL 7 OVERALL LENGTH - DECIMAL 1/2 INCH JAW LENGTH .5 JAW LENGTH - DECIMAL 1/2 JAW LENGTH - FRACTIONAL ELECTRICAL WORK APPLICATION CUSHION GRIP HANDLE MATERIAL WILLIAMS. BRAND TIP WIDTH 15/32 INCH WEIGHT 0.62 LB POLISHED FACE SEARRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Datasheet
Description
7 INCH OVERALL LENGTH 7 OVERALL LENGTH - FRACTIONAL 7 OVERALL LENGTH - DECIMAL 1/2 INCH JAW LENGTH .5 JAW LENGTH - DECIMAL 1/2 JAW LENGTH - FRACTIONAL ELECTRICAL WORK APPLICATION CUSHION GRIP HANDLE MATERIAL WILLIAMS. BRAND TIP WIDTH 15/32 INCH WEIGHT 0.62 LB POLISHED FACE SEARRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PL-204C
7 INCH OVERALL LENGTH 7 OVERALL LENGTH - FRACTIONAL 7 OVERALL LENGTH - DECIMAL 1/2 INCH JAW LENGTH .5 JAW LENGTH - DECIMAL 1/2 JAW LENGTH - FRACTIONAL ELECTRICAL WORK APPLICATION CUSHION GRIP HANDLE MATERIAL WILLIAMS. BRAND TIP WIDTH 15/32 INCH WEIGHT 0.62 LB POLISHED FACE SEARRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
  • 7 INCH OVERALL LENGTH
  • 7 OVERALL LENGTH - FRACTIONAL
  • 7 OVERALL LENGTH - DECIMAL
  • 1/2 INCH JAW LENGTH
  • .5 JAW LENGTH - DECIMAL
  • 1/2 JAW LENGTH - FRACTIONAL
  • ELECTRICAL WORK APPLICATION
  • CUSHION GRIP HANDLE MATERIAL
  • WILLIAMS. BRAND
  • TIP WIDTH 15/32 INCH
  • WEIGHT 0.62 LB
  • POLISHED FACE
  • SEARRATED JAWS
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
  • PL MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-204C
Product Name Plier
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1253074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.83 inch (72 mm)
View Details
Plier - 2430G-160 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Specialty / Other; SPRING LOADED
Length 6.3 inch (160 mm)
Jaw Length 1.92 inch (48.77 mm)
View Details
Hog Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Hog Ring Pliers
Features Soft Handles (optional feature)
View Details