Jonard Industries Corp. High Vacuum Desoldering Pump; Desolder Tool Type Jonard Tools DP-100

Description
HIGH VACUUM DESOLDERING PUMP; Desolder Tool Type:Pump; Tip / Nozzle Length:13"; Tip / Nozzle O.D.:-; Product Range:DP Series; Plug Type:-; Tool Body Material:Plastic RoHS Compliant: Yes
Datasheet
Description
HIGH VACUUM DESOLDERING PUMP; Desolder Tool Type:Pump; Tip / Nozzle Length:13"; Tip / Nozzle O.D.:-; Product Range:DP Series; Plug Type:-; Tool Body Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Vacuum Desoldering Pump; Desolder Tool Type Jonard Tools - 16F043 - Newark, An Avnet Company
Chicago, IL, United States
High Vacuum Desoldering Pump; Desolder Tool Type Jonard Tools
16F043
High Vacuum Desoldering Pump; Desolder Tool Type Jonard Tools 16F043
HIGH VACUUM DESOLDERING PUMP; Desolder Tool Type:Pump; Tip / Nozzle Length:13"; Tip / Nozzle O.D.:-; Product Range:DP Series; Plug Type:-; Tool Body Material:Plastic RoHS Compliant: Yes

HIGH VACUUM DESOLDERING PUMP; Desolder Tool Type:Pump; Tip / Nozzle Length:13"; Tip / Nozzle O.D.:-; Product Range:DP Series; Plug Type:-; Tool Body Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 16F043
Product Name High Vacuum Desoldering Pump; Desolder Tool Type Jonard Tools
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122196 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details