T60E52 -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
T60E52
Description
Triple Q-bushed
Pitch: 3/4" Pitch
-
Joint Way International, Inc.
Description
Triple Q-bushed
Pitch: 3/4" Pitch
Suppliers
Triple Q-bushed
Pitch: 3/4" Pitch
Triple Q-bushed
Pitch: 3/4" Pitch
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
T60E52 |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
60 (3/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
60 (3/4")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
11 to 95
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.353 (SIZE 14)
Material
Plastic; Plastic
Number of Teeth
20
View Details
Number of Teeth
10
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.9000 inch (22.86 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
140 (1 3/4")
Hub Style
Type B (Hub One Side)
Number of Teeth
24
View Details