T60C95 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
T60C95
Description
Triple Type C
Pitch: 3/4"
-
Joint Way International, Inc.
Description
Triple Type C
Pitch: 3/4"
Suppliers
Triple Type C
Pitch: 3/4"
Triple Type C
Pitch: 3/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
T60C95 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
60 (3/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
20
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Hub Style
Type B (Hub One Side)
Shaft Mounting
Set Screw
View Details
Number of Teeth
9
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Hub Style
Tapered Bushing
Number of Teeth
23
View Details