T60B30 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
T60B30
Description
Triple Type B
Pitch: 3/4"
-
Joint Way International, Inc.
Description
Triple Type B
Pitch: 3/4"
Suppliers
Triple Type B
Pitch: 3/4"
Triple Type B
Pitch: 3/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
T60B30 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
60 (3/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.353 (SIZE 17)
Material
Metal
Number of Teeth
27
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
120 (1 1/2"); 140 (1 3/4"); 160 (2")
Hub Style
QD Bushing
Number of Teeth
30 to 60
View Details
Pitch
15 / 1.202
Number of Teeth
15
Bore
0.5000 inch (12.7 mm)
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details