S-5 -- INSTANT-SPLIT SPROCKETS
Joint Way International, Inc.
Instant-Split Sprockets
S-5
Description
Single Type B & C
-
Joint Way International, Inc.
Description
Single Type B & C
Suppliers
Instant-Split Sprockets
S-5
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
S-5 |
|
Product Name
|
Instant-Split Sprockets |
|
Hub Diameter
|
9.25 inch (235 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
52
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
140 (1 3/4")
Hub Style
QD Bushing
Number of Teeth
11 to 80
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details
Pitch
3.86
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details