DS80A20H -- DOUBLE-SINGLE SPROCKETS
Joint Way International, Inc.
Double-Single Sprockets
DS80A20H
Description
Double-Single Type A
-
Joint Way International, Inc.
Description
Double-Single Type A
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
DS80A20H |
|
Product Name
|
Double-Single Sprockets |
|
Number of Teeth
|
20
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
18
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
120 (1 1/2")
Hub Style
Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
8 to 90
View Details
Number of Teeth
6
Bore
0.7690 inch (19.53 mm)
Hub Diameter
0.9000 inch (22.86 mm)
View Details
Pitch
23 / 1.836
Shaft Mounting
Set Screw
Number of Teeth
23
View Details