DS80A18H -- DOUBLE-SINGLE SPROCKETS
Joint Way International, Inc.
Double-Single Sprockets
DS80A18H
Description
Double-Single Type A
-
Joint Way International, Inc.
Description
Double-Single Type A
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
DS80A18H |
|
Product Name
|
Double-Single Sprockets |
|
Number of Teeth
|
18
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
50 (5/8")
Hub Style
Type B (Hub One Side); Tapered Bushing
Number of Teeth
11 to 112
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.353 (SIZE 14)
Material
Plastic; Plastic
Number of Teeth
18
View Details
Martin Sprocket & Gear, Inc.
Pitch
120 (1 1/2")
Material
Steel
Hub Style
Type A (Hubless) (optional feature); Tapered Bushing
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
6.000 in
Hub Style
Type C (Hub Both Sides)
Number of Teeth
14
View Details