DS60A17H -- DOUBLE-SINGLE SPROCKETS
Joint Way International, Inc.
Double-Single Sprockets
DS60A17H
Description
Double-Single Type A
-
Joint Way International, Inc.
Description
Double-Single Type A
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
DS60A17H |
|
Product Name
|
Double-Single Sprockets |
|
Number of Teeth
|
17
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
200 (2 1/2")
Hub Style
Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
10 to 60
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Number of Teeth
45
Bore
0.5000 inch (12.7 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
10
O.D.
4.6 inch (117 mm)
View Details
Number of Teeth
18
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.7500 inch (19.05 mm)
View Details