D80E76 -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
D80E76
Description
Double Q-bushed
Patch: 1" Pitch
-
Joint Way International, Inc.
Description
Double Q-bushed
Patch: 1" Pitch
Suppliers
Double Q-bushed
Patch: 1" Pitch
Double Q-bushed
Patch: 1" Pitch
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D80E76 |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Plastic; Nylon With Fiberglass
Number of Teeth
12
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Hub Style
Type B (Hub One Side)
Number of Teeth
11 to 60
View Details
Number of Teeth
8
Bore
0.6430 inch (16.33 mm)
Hub Diameter
1.03 inch (26.19 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
35
O.D.
17.57 inch (446 mm)
View Details