D80E42 -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
D80E42
Description
Double Q-bushed
Patch: 1" Pitch
-
Joint Way International, Inc.
Description
Double Q-bushed
Patch: 1" Pitch
Suppliers
Double Q-bushed
Patch: 1" Pitch
Double Q-bushed
Patch: 1" Pitch
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D80E42 |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
7
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
160 (2")
Hub Style
QD Bushing
Number of Teeth
12 to 80
View Details
Pitch
2.72
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Martin Sprocket & Gear, Inc.
Pitch
100 (1 1/4")
Material
Steel - Hardened
Hub Style
Tapered Bushing
View Details