D80CTB52 -- TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
TAPER-BUSHED SPROCKETS
D80CTB52
Description
Double Taper-Bushed C
Pitch: 1"
-
Joint Way International, Inc.
Description
Double Taper-Bushed C
Pitch: 1"
Suppliers
Double Taper-Bushed C
Pitch: 1"
Double Taper-Bushed C
Pitch: 1"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D80CTB52 |
|
Product Name
|
TAPER-BUSHED SPROCKETS |
|
Pitch
|
80 (1")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
52
|
|
Bore
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
7
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Hub Style
Type B (Hub One Side); Tapered Bushing
Number of Teeth
13 to 15
View Details
Pitch
3.86
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Martin Sprocket & Gear, Inc.
Pitch
100 (1 1/4")
Material
Steel - Hardened
Hub Style
Tapered Bushing
View Details