D80ATB14H -- 80, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
80, TAPER-BUSHED SPROCKETS
D80ATB14H
Description
Double Taper-Bushed A
Pitch: 1"
-
Joint Way International, Inc.
Description
Double Taper-Bushed A
Pitch: 1"
Suppliers
Double Taper-Bushed A
Pitch: 1"
Double Taper-Bushed A
Pitch: 1"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D80ATB14H |
|
Product Name
|
80, TAPER-BUSHED SPROCKETS |
|
Pitch
|
80 (1")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
14
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Hub Style
Type B (Hub One Side); Tapered Bushing
Number of Teeth
11 to 84
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
13
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Hub Style
Tapered Bushing
Number of Teeth
15
View Details
Number of Teeth
18
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.7500 inch (19.05 mm)
View Details