D60CTB60 -- TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
TAPER-BUSHED SPROCKETS
D60CTB60
Description
Double Taper-Bushed C
Pitch: 3/4"
-
Joint Way International, Inc.
Description
Double Taper-Bushed C
Pitch: 3/4"
Suppliers
Double Taper-Bushed C
Pitch: 3/4"
Double Taper-Bushed C
Pitch: 3/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D60CTB60 |
|
Product Name
|
TAPER-BUSHED SPROCKETS |
|
Pitch
|
60 (3/4")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
60
|
|
Bore
|
2.5 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Number of Teeth
40
Bore
0.5000 inch (12.7 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
160 (2")
Hub Style
QD Bushing
Number of Teeth
12 to 80
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
12.000 in
Hub Style
Type A (Hubless)
Number of Teeth
12
View Details