D60BTB30 -- 60, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
60, TAPER-BUSHED SPROCKETS
D60BTB30
Description
Double Taper-Bushed B
Pitch: 3/4"
-
Joint Way International, Inc.
Description
Double Taper-Bushed B
Pitch: 3/4"
Suppliers
Double Taper-Bushed B
Pitch: 3/4"
Double Taper-Bushed B
Pitch: 3/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D60BTB30 |
|
Product Name
|
60, TAPER-BUSHED SPROCKETS |
|
Pitch
|
60 (3/4")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
30
|
|
Bore
|
2.5 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
38
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
35 (3/8")
Hub Style
Type B (Hub One Side)
Number of Teeth
18 to 112
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details
Martin Sprocket & Gear, Inc.
Pitch
140 (1 3/4")
Material
Steel
Hub Style
Type B (Hub One Side)
View Details