D50CTB95 -- TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
TAPER-BUSHED SPROCKETS
D50CTB95
Description
Double Taper-Bushed C
Pitch: 5/8
-
Joint Way International, Inc.
Description
Double Taper-Bushed C
Pitch: 5/8
Suppliers
Double Taper-Bushed C
Pitch: 5/8
Double Taper-Bushed C
Pitch: 5/8
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D50CTB95 |
|
Product Name
|
TAPER-BUSHED SPROCKETS |
|
Pitch
|
50 (5/8")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
95
|
|
Bore
|
2.5 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.185 (SIZE 19)
Material
Metal
Number of Teeth
9
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
180 (2 1/4")
Hub Style
Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
11 to 60
View Details
Pitch
2.72
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Martin Sprocket & Gear, Inc.
Pitch
100 (1 1/4")
Material
Steel
Hub Style
Tapered Bushing
View Details