D50CTB84 -- TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
TAPER-BUSHED SPROCKETS
D50CTB84
Description
Double Taper-Bushed C
Pitch: 5/8
-
Joint Way International, Inc.
Description
Double Taper-Bushed C
Pitch: 5/8
Suppliers
Double Taper-Bushed C
Pitch: 5/8
Double Taper-Bushed C
Pitch: 5/8
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D50CTB84 |
|
Product Name
|
TAPER-BUSHED SPROCKETS |
|
Pitch
|
50 (5/8")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
84
|
|
Bore
|
2.5 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
60 (3/4")
Hub Style
Type A (Hubless); Type B (Hub One Side)
Number of Teeth
8 to 112
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
9
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
60
O.D.
29.52 inch (750 mm)
View Details
Pitch
3.01
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details