D50CTB60 -- TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
TAPER-BUSHED SPROCKETS
D50CTB60
Description
Double Taper-Bushed C
Pitch: 5/8
-
Joint Way International, Inc.
Description
Double Taper-Bushed C
Pitch: 5/8
Suppliers
Double Taper-Bushed C
Pitch: 5/8
Double Taper-Bushed C
Pitch: 5/8
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D50CTB60 |
|
Product Name
|
TAPER-BUSHED SPROCKETS |
|
Pitch
|
50 (5/8")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
60
|
|
Bore
|
2.5 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.286 (SIZE 18)
Material
Plastic; Plastic
Number of Teeth
14
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
50 (5/8")
Material
Steel - Stainless
Hub Style
Type A (Hubless); Type B (Hub One Side)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
4.040 in
Hub Style
Type A (Hubless)
Number of Teeth
8
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details