D50CTB42 -- TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
TAPER-BUSHED SPROCKETS
D50CTB42
Description
Double Taper-Bushed C
Pitch: 5/8
-
Joint Way International, Inc.
Description
Double Taper-Bushed C
Pitch: 5/8
Suppliers
Double Taper-Bushed C
Pitch: 5/8
Double Taper-Bushed C
Pitch: 5/8
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D50CTB42 |
|
Product Name
|
TAPER-BUSHED SPROCKETS |
|
Pitch
|
50 (5/8")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
42
|
|
Bore
|
2.5 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Subminiature (<0.1475")
Material
Plastic; Acetal Resin, Black
Number of Teeth
40
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
35 (3/8")
Hub Style
Type B (Hub One Side)
Number of Teeth
13 to 102
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details
Pitch
2.28
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details