D40SF68 -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
D40SF68
Description
Double Q-bushed C
Pitch: 1/2"
-
Joint Way International, Inc.
Description
Double Q-bushed C
Pitch: 1/2"
Suppliers
Double Q-bushed C
Pitch: 1/2"
Double Q-bushed C
Pitch: 1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D40SF68 |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
41 (1/2"); 80 (1")
|
|
Number of Teeth
|
68
|
|
Bore
|
2.94 inch (74.61 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Plastic; Nylon With Fiberglass
Number of Teeth
24
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
50 (5/8")
Hub Style
Type B (Hub One Side); Tapered Bushing
Number of Teeth
11 to 112
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details
Martin Sprocket & Gear, Inc.
Pitch
120 (1 1/2")
Material
Steel
Hub Style
Type C (Hub Both Sides)
View Details