D40B60 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
D40B60
Description
Double Type B
Pitch: 1/2"
-
Joint Way International, Inc.
Description
Double Type B
Pitch: 1/2"
Suppliers
Double Type B
Pitch: 1/2"
Double Type B
Pitch: 1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D40B60 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
41 (1/2"); 80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Number of Teeth
13
Bore
0.2500 inch (6.35 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Hub Style
Type B (Hub One Side)
Number of Teeth
11 to 112
View Details
Pitch
2.72
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Martin Sprocket & Gear, Inc.
Pitch
100 (1 1/4")
Material
Steel
Hub Style
Type B (Hub One Side)
View Details