D35BTB48 -- 35, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
35, TAPER-BUSHED SPROCKETS
D35BTB48
Description
Double Taper-Bushed
Pitch: 3/8
-
Joint Way International, Inc.
Description
Double Taper-Bushed
Pitch: 3/8
Suppliers
Double Taper-Bushed
Pitch: 3/8
Double Taper-Bushed
Pitch: 3/8
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D35BTB48 |
|
Product Name
|
35, TAPER-BUSHED SPROCKETS |
|
Pitch
|
35 (3/8")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
48
|
|
Bore
|
1.62 inch (41.27 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Number of Teeth
9
Bore
0.1250 inch (3.17 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
50 (5/8")
Hub Style
Type B (Hub One Side); Tapered Bushing
Number of Teeth
11 to 112
View Details
Pitch
3.86
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Martin Sprocket & Gear, Inc.
Pitch
120 (1 1/2")
Material
Steel
Hub Style
Type B (Hub One Side)
View Details