D200B24 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
D200B24
Description
Double Type B
Pitch: 2-1/2
-
Joint Way International, Inc.
Description
Double Type B
Pitch: 2-1/2
Suppliers
Double Type B
Pitch: 2-1/2
Double Type B
Pitch: 2-1/2
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D200B24 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
200 (2 1/2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
7
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
11 to 80
View Details
Number of Teeth
17
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
25
O.D.
12.77 inch (324 mm)
View Details